Hammond Electronics, Inc. Enclosure, Din Rail, Plastic, Gray; Enclosure Type Hammond 1554UGY

Description
ENCLOSURE, DIN RAIL, PLASTIC, GRAY; Enclosure Type:DIN Rail; Enclosure Material:ABS; External Height - Metric:200.7mm; External Width - Metric:120mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, DIN RAIL, PLASTIC, GRAY; Enclosure Type:DIN Rail; Enclosure Material:ABS; External Height - Metric:200.7mm; External Width - Metric:120mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Din Rail, Plastic, Gray; Enclosure Type Hammond - 98H1148 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Din Rail, Plastic, Gray; Enclosure Type Hammond
98H1148
Enclosure, Din Rail, Plastic, Gray; Enclosure Type Hammond 98H1148
ENCLOSURE, DIN RAIL, PLASTIC, GRAY; Enclosure Type:DIN Rail; Enclosure Material:ABS; External Height - Metric:200.7mm; External Width - Metric:120mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Grey; Product Range:- RoHS Compliant: Yes

ENCLOSURE, DIN RAIL, PLASTIC, GRAY; Enclosure Type:DIN Rail; Enclosure Material:ABS; External Height - Metric:200.7mm; External Width - Metric:120mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Watertight, Flat Lid, Din Rail, 200 Mm, 120 Mm, 90 Mm Rohs Compliant Hammond - 93K2440 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Flat Lid, Din Rail, 200 Mm, 120 Mm, 90 Mm Rohs Compliant Hammond
93K2440
Enclosure, Watertight, Flat Lid, Din Rail, 200 Mm, 120 Mm, 90 Mm Rohs Compliant Hammond 93K2440
Enclosure, Watertight, Flat Lid, DIN Rail, 200 mm, 120 mm, 90 mm RoHS Compliant: Yes

Enclosure, Watertight, Flat Lid, DIN Rail, 200 mm, 120 mm, 90 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 98H1148 93K2440
Product Name Enclosure, Din Rail, Plastic, Gray; Enclosure Type Hammond Enclosure, Watertight, Flat Lid, Din Rail, 200 Mm, 120 Mm, 90 Mm Rohs Compliant Hammond
Length 7.9 inch (201 mm)
Width 4.72 inch (120 mm)
Depth 3.54 inch (90 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1325364 - RS Components, Ltd.
Specs
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 7
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBLBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 4 inch (102 mm)
View Details
3 suppliers