Hammond Electronics, Inc. Enclosure, Watertight, Flat Lid, Multipurpose, 160 Mm, 160 Mm, 90 Mm Rohs Compliant Hammond 1554SGY

Description
Enclosure, Watertight, Flat Lid, Multipurpose, 160 mm, 160 mm, 90 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, Watertight, Flat Lid, Multipurpose, 160 mm, 160 mm, 90 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Watertight, Flat Lid, Multipurpose, 160 Mm, 160 Mm, 90 Mm Rohs Compliant Hammond - 93K2436 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Flat Lid, Multipurpose, 160 Mm, 160 Mm, 90 Mm Rohs Compliant Hammond
93K2436
Enclosure, Watertight, Flat Lid, Multipurpose, 160 Mm, 160 Mm, 90 Mm Rohs Compliant Hammond 93K2436
Enclosure, Watertight, Flat Lid, Multipurpose, 160 mm, 160 mm, 90 mm RoHS Compliant: Yes

Enclosure, Watertight, Flat Lid, Multipurpose, 160 mm, 160 mm, 90 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Pcb/din Rail, Plastic, Gray; Enclosure Type Hammond - 98H1142 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb/din Rail, Plastic, Gray; Enclosure Type Hammond
98H1142
Enclosure, Pcb/din Rail, Plastic, Gray; Enclosure Type Hammond 98H1142
ENCLOSURE, PCB/DIN RAIL, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:160mm; External Width - Metric:160mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, PCB/DIN RAIL, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:160mm; External Width - Metric:160mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 93K2436 98H1142
Product Name Enclosure, Watertight, Flat Lid, Multipurpose, 160 Mm, 160 Mm, 90 Mm Rohs Compliant Hammond Enclosure, Pcb/din Rail, Plastic, Gray; Enclosure Type Hammond
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
Depth 3.54 inch (90 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Control Station Enclosures - 1368582 - RS Components, Ltd.
Specs
Type Pushbutton Enclosures
Shape Rectangular
Length 4.13 inch (105 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JF9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 20 inch (508 mm)
View Details
4 suppliers