Hammond Electronics, Inc. Small Enclosure, Polycarbonate, Grey/clr; Enclosure Type Hammond 1554QA2GYSL

Description
SMALL ENCLOSURE, POLYCARBONATE, GREY/CLR; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:89.9mm; External Width - Metric:140mm; External Depth - Metric:140mm; IP Rating:IP68; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SMALL ENCLOSURE, POLYCARBONATE, GREY/CLR; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:89.9mm; External Width - Metric:140mm; External Depth - Metric:140mm; IP Rating:IP68; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Polycarbonate, Grey/clr; Enclosure Type Hammond - 98AC7215 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Polycarbonate, Grey/clr; Enclosure Type Hammond
98AC7215
Small Enclosure, Polycarbonate, Grey/clr; Enclosure Type Hammond 98AC7215
SMALL ENCLOSURE, POLYCARBONATE, GREY/CLR; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:89.9mm; External Width - Metric:140mm; External Depth - Metric:140mm; IP Rating:IP68; Product Range:- RoHS Compliant: Yes

SMALL ENCLOSURE, POLYCARBONATE, GREY/CLR; Enclosure Type:Small; Enclosure Material:Polycarbonate; External Height - Metric:89.9mm; External Width - Metric:140mm; External Depth - Metric:140mm; IP Rating:IP68; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 98AC7215
Product Name Small Enclosure, Polycarbonate, Grey/clr; Enclosure Type Hammond
Length 3.54 inch (89.9 mm)
Width 5.51 inch (140 mm)
Depth 5.51 inch (140 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228933 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSC4 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
6 suppliers