Hammond Electronics, Inc. Small Enclosure, Polycarbonate, Grey; Enclosure Type Hammond 1554QA2GY

Description
SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:89.9mm; External Width - Metric:140mm; External Depth - Metric:140mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:89.9mm; External Width - Metric:140mm; External Depth - Metric:140mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Polycarbonate, Grey; Enclosure Type Hammond - 98AC7213 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Polycarbonate, Grey; Enclosure Type Hammond
98AC7213
Small Enclosure, Polycarbonate, Grey; Enclosure Type Hammond 98AC7213
SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:89.9mm; External Width - Metric:140mm; External Depth - Metric:140mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbonate; External Height - Metric:89.9mm; External Width - Metric:140mm; External Depth - Metric:140mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Small Enclosure, Pc, Grey; Enclosure Type Hammond - 23AH3794 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Pc, Grey; Enclosure Type Hammond
23AH3794
Small Enclosure, Pc, Grey; Enclosure Type Hammond 23AH3794
SMALL ENCLOSURE, PC, GREY; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:90mm; External Width - Metric:140mm; External Depth - Metric:140mm; IP Rating:IP68; Body Colour:Grey; NEMA Rating:NEMA 4, 4X,RoHS Compliant: Yes

SMALL ENCLOSURE, PC, GREY; Enclosure Type:Small; Enclosure Material:Polycarbonate; External Height - Metric:90mm; External Width - Metric:140mm; External Depth - Metric:140mm; IP Rating:IP68; Body Colour:Grey; NEMA Rating:NEMA 4, 4X,RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 98AC7213 23AH3794
Product Name Small Enclosure, Polycarbonate, Grey; Enclosure Type Hammond Small Enclosure, Pc, Grey; Enclosure Type Hammond
Length 3.54 inch (89.9 mm) 3.54 inch (90 mm)
Width 5.51 inch (140 mm) 5.51 inch (140 mm)
Depth 5.51 inch (140 mm) 5.51 inch (140 mm)
Material Polycarbonate; Polycarbonate Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228933 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Operator Protection Microscope Enclosure - AC632TMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details