Hammond Electronics, Inc. Enclosure, Pcb/din Rail, Plastic, Gray; Enclosure Type Hammond 1554KGY

Description
ENCLOSURE, PCB/DIN RAIL, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:160mm; External Width - Metric:90mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Grey; Product Range:-RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PCB/DIN RAIL, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:160mm; External Width - Metric:90mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Grey; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pcb/din Rail, Plastic, Gray; Enclosure Type Hammond - 98H1128 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb/din Rail, Plastic, Gray; Enclosure Type Hammond
98H1128
Enclosure, Pcb/din Rail, Plastic, Gray; Enclosure Type Hammond 98H1128
ENCLOSURE, PCB/DIN RAIL, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:160mm; External Width - Metric:90mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Grey; Product Range:-RoHS Compliant: Yes

ENCLOSURE, PCB/DIN RAIL, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:160mm; External Width - Metric:90mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Grey; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Watertight, Flat Lid, Multipurpose, 160 Mm, 90 Mm, 90 Mm Rohs Compliant Hammond - 93K2428 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Flat Lid, Multipurpose, 160 Mm, 90 Mm, 90 Mm Rohs Compliant Hammond
93K2428
Enclosure, Watertight, Flat Lid, Multipurpose, 160 Mm, 90 Mm, 90 Mm Rohs Compliant Hammond 93K2428
Enclosure, Watertight, Flat Lid, Multipurpose, 160 mm, 90 mm, 90 mm RoHS Compliant: Yes

Enclosure, Watertight, Flat Lid, Multipurpose, 160 mm, 90 mm, 90 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 98H1128 93K2428
Product Name Enclosure, Pcb/din Rail, Plastic, Gray; Enclosure Type Hammond Enclosure, Watertight, Flat Lid, Multipurpose, 160 Mm, 90 Mm, 90 Mm Rohs Compliant Hammond
Length 6.3 inch (160 mm)
Width 3.54 inch (90 mm)
Depth 3.54 inch (90 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 7.68 inch (195 mm)
Width 10.83 inch (275 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455B802 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Slimline
Length 3.15 inch (80.01 mm)
View Details
4 suppliers