Hammond Electronics, Inc. Enclosure, Grey, General Purpose, Abs; Enclosure Type Hammond 1554JLGY

Description
ENCLOSURE, GREY, GENERAL PURPOSE, ABS; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:45.72mm; External Width - Metric:88.9mm; External Depth - Metric:160.02mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Description
ENCLOSURE, GREY, GENERAL PURPOSE, ABS; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:45.72mm; External Width - Metric:88.9mm; External Depth - Metric:160.02mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The enclosure is a general-purpose ABS model designed for indoor use, featuring a light gray color (RAL 7035). It has an IP66 rating, indicating protection against dust and water ingress. The enclosure is equipped with a gasketed lid that utilizes a two-piece "tongue & groove" construction for enhanced sealing against environmental factors. The lid is secured with M4 stainless steel machine screws, which are threaded into corrosion-resistant bushings, allowing for repeated assembly and disassembly. Internal features include molded DIN rail mounting tabs in most models, threaded brass inserts for mounting printed circuit boards or inner panels, and vertical card guides for 1.5 mm thick PC boards. The enclosure is supplied with a replaceable gasket made from high-temperature silicone, which is not pre-installed. This product is suitable for applications requiring a durable and reliable housing solution for electronic components.

Datasheet Summary
Powered by GS/AI

The enclosure is a general-purpose ABS model designed for indoor use, featuring a light gray color (RAL 7035). It has an IP66 rating, indicating protection against dust and water ingress. The enclosure is equipped with a gasketed lid that utilizes a two-piece "tongue & groove" construction for enhanced sealing against environmental factors. The lid is secured with M4 stainless steel machine screws, which are threaded into corrosion-resistant bushings, allowing for repeated assembly and disassembly. Internal features include molded DIN rail mounting tabs in most models, threaded brass inserts for mounting printed circuit boards or inner panels, and vertical card guides for 1.5 mm thick PC boards. The enclosure is supplied with a replaceable gasket made from high-temperature silicone, which is not pre-installed. This product is suitable for applications requiring a durable and reliable housing solution for electronic components.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Grey, General Purpose, Abs; Enclosure Type Hammond - 83AH0186 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Grey, General Purpose, Abs; Enclosure Type Hammond
83AH0186
Enclosure, Grey, General Purpose, Abs; Enclosure Type Hammond 83AH0186
ENCLOSURE, GREY, GENERAL PURPOSE, ABS; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:45.72mm; External Width - Metric:88.9mm; External Depth - Metric:160.02mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, GREY, GENERAL PURPOSE, ABS; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:45.72mm; External Width - Metric:88.9mm; External Depth - Metric:160.02mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 83AH0186
Product Name Enclosure, Grey, General Purpose, Abs; Enclosure Type Hammond
Length 1.8 inch (45.72 mm)
Width 3.5 inch (88.9 mm)
Depth 6.3 inch (160 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 104-415 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
System enclosure - 850-814/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 7.87 inch (200 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers
TNCN Junction boxes - tncn-1 - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details