Hammond Electronics, Inc. Enclosure, Watertight, Flat Lid, Multipurpose, 160 Mm, 90 Mm, 60 Mm, Pc (Polycarbonate), Grey Rohs Compliant Hammond 1554J2GY

Description
Enclosure, Watertight, Flat Lid, Multipurpose, 160 mm, 90 mm, 60 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes
Datasheet
Description
Enclosure, Watertight, Flat Lid, Multipurpose, 160 mm, 90 mm, 60 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Watertight, Flat Lid, Multipurpose, 160 Mm, 90 Mm, 60 Mm, Pc (Polycarbonate), Grey Rohs Compliant Hammond - 93K2427 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Flat Lid, Multipurpose, 160 Mm, 90 Mm, 60 Mm, Pc (Polycarbonate), Grey Rohs Compliant Hammond
93K2427
Enclosure, Watertight, Flat Lid, Multipurpose, 160 Mm, 90 Mm, 60 Mm, Pc (Polycarbonate), Grey Rohs Compliant Hammond 93K2427
Enclosure, Watertight, Flat Lid, Multipurpose, 160 mm, 90 mm, 60 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes

Enclosure, Watertight, Flat Lid, Multipurpose, 160 mm, 90 mm, 60 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Pcb/din Rail, Polycarbonate, Gray; Enclosure Type Hammond - 98H1126 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb/din Rail, Polycarbonate, Gray; Enclosure Type Hammond
98H1126
Enclosure, Pcb/din Rail, Polycarbonate, Gray; Enclosure Type Hammond 98H1126
ENCLOSURE, PCB/DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:160mm; External Width - Metric:90mm; External Depth - Metric:60mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, PCB/DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:160mm; External Width - Metric:90mm; External Depth - Metric:60mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 93K2427 98H1126
Product Name Enclosure, Watertight, Flat Lid, Multipurpose, 160 Mm, 90 Mm, 60 Mm, Pc (Polycarbonate), Grey Rohs Compliant Hammond Enclosure, Pcb/din Rail, Polycarbonate, Gray; Enclosure Type Hammond
Length 6.3 inch (160 mm)
Width 3.54 inch (90 mm)
Depth 2.36 inch (60 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427NCGM50B - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nylon
NEMA Rating NEMA Enclosures
View Details