Hammond Electronics, Inc. Enclosure, Gry/clr, General Purpose, Pc; Enclosure Type Hammond 1554HL2GYCL

Description
ENCLOSURE, GRY/CLR, GENERAL PURPOSE, PC; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:45.72mm; External Width - Metric:119.38mm; External Depth - Metric:180.34mm; IP Rating:IP68 RoHS Compliant: Yes
Description
ENCLOSURE, GRY/CLR, GENERAL PURPOSE, PC; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:45.72mm; External Width - Metric:119.38mm; External Depth - Metric:180.34mm; IP Rating:IP68 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Gry/clr, General Purpose, Pc; Enclosure Type Hammond - 83AH0184 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Gry/clr, General Purpose, Pc; Enclosure Type Hammond
83AH0184
Enclosure, Gry/clr, General Purpose, Pc; Enclosure Type Hammond 83AH0184
ENCLOSURE, GRY/CLR, GENERAL PURPOSE, PC; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:45.72mm; External Width - Metric:119.38mm; External Depth - Metric:180.34mm; IP Rating:IP68 RoHS Compliant: Yes

ENCLOSURE, GRY/CLR, GENERAL PURPOSE, PC; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:45.72mm; External Width - Metric:119.38mm; External Depth - Metric:180.34mm; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 83AH0184
Product Name Enclosure, Gry/clr, General Purpose, Pc; Enclosure Type Hammond
Length 1.8 inch (45.72 mm)
Width 4.7 inch (119 mm)
Depth 7.1 inch (180 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.76 inch (70 mm)
Width 4.09 inch (104 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details