Hammond Electronics, Inc. Enclosure, Grey, General Purpose, Pc; Enclosure Type Hammond 1554HL2GY

Description
ENCLOSURE, GREY, GENERAL PURPOSE, PC; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:45.72mm; External Width - Metric:119.38mm; External Depth - Metric:180.34mm; IP Rating:IP68 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, GREY, GENERAL PURPOSE, PC; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:45.72mm; External Width - Metric:119.38mm; External Depth - Metric:180.34mm; IP Rating:IP68 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Grey, General Purpose, Pc; Enclosure Type Hammond - 83AH0183 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Grey, General Purpose, Pc; Enclosure Type Hammond
83AH0183
Enclosure, Grey, General Purpose, Pc; Enclosure Type Hammond 83AH0183
ENCLOSURE, GREY, GENERAL PURPOSE, PC; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:45.72mm; External Width - Metric:119.38mm; External Depth - Metric:180.34mm; IP Rating:IP68 RoHS Compliant: Yes

ENCLOSURE, GREY, GENERAL PURPOSE, PC; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:45.72mm; External Width - Metric:119.38mm; External Depth - Metric:180.34mm; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 83AH0183
Product Name Enclosure, Grey, General Purpose, Pc; Enclosure Type Hammond
Length 1.8 inch (45.72 mm)
Width 4.7 inch (119 mm)
Depth 7.1 inch (180 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 6.42 inch (163 mm)
Width 21.5 inch (546 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Operator Protection Microscope Enclosure - AC632TMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details