Hammond Electronics, Inc. Enclosure, Watertight, Flat Lid, Multipurpose, 180 Mm, 120 Mm, 60 Mm, Pc (Polycarbonate), Grey Rohs Compliant Hammond 1554H2GY

Description
Enclosure, Watertight, Flat Lid, Multipurpose, 180 mm, 120 mm, 60 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes
Datasheet
Description
Enclosure, Watertight, Flat Lid, Multipurpose, 180 mm, 120 mm, 60 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Watertight, Flat Lid, Multipurpose, 180 Mm, 120 Mm, 60 Mm, Pc (Polycarbonate), Grey Rohs Compliant Hammond - 93K2425 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Flat Lid, Multipurpose, 180 Mm, 120 Mm, 60 Mm, Pc (Polycarbonate), Grey Rohs Compliant Hammond
93K2425
Enclosure, Watertight, Flat Lid, Multipurpose, 180 Mm, 120 Mm, 60 Mm, Pc (Polycarbonate), Grey Rohs Compliant Hammond 93K2425
Enclosure, Watertight, Flat Lid, Multipurpose, 180 mm, 120 mm, 60 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes

Enclosure, Watertight, Flat Lid, Multipurpose, 180 mm, 120 mm, 60 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Pcb/din Rail, Polycarbonate, Gray; Enclosure Type Hammond - 96H0515 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb/din Rail, Polycarbonate, Gray; Enclosure Type Hammond
96H0515
Enclosure, Pcb/din Rail, Polycarbonate, Gray; Enclosure Type Hammond 96H0515
ENCLOSURE, PCB/DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:180.3mm; External Width - Metric:120mm; External Depth - Metric:60mm; IP Rating:IP68 RoHS Compliant: Yes

ENCLOSURE, PCB/DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:180.3mm; External Width - Metric:120mm; External Depth - Metric:60mm; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 93K2425 96H0515
Product Name Enclosure, Watertight, Flat Lid, Multipurpose, 180 Mm, 120 Mm, 60 Mm, Pc (Polycarbonate), Grey Rohs Compliant Hammond Enclosure, Pcb/din Rail, Polycarbonate, Gray; Enclosure Type Hammond
Length 7.1 inch (180 mm)
Width 4.72 inch (120 mm)
Depth 2.36 inch (60 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 116984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411KU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers