Hammond Electronics, Inc. Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Hammond 1554G2GYSL

Description
ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:DIN Rail; Enclosure Material:Polycarbona te; External Height - Metric:119.4mm; External Width - Metric:90mm; External Depth - Metric:80mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:DIN Rail; Enclosure Material:Polycarbona te; External Height - Metric:119.4mm; External Width - Metric:90mm; External Depth - Metric:80mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Hammond - 05N0007 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Hammond
05N0007
Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Hammond 05N0007
ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:DIN Rail; Enclosure Material:Polycarbona te; External Height - Metric:119.4mm; External Width - Metric:90mm; External Depth - Metric:80mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:DIN Rail; Enclosure Material:Polycarbonate; External Height - Metric:119.4mm; External Width - Metric:90mm; External Depth - Metric:80mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 05N0007
Product Name Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Hammond
Length 4.7 inch (119 mm)
Width 3.54 inch (90 mm)
Depth 3.15 inch (80 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414SCE - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
5 suppliers