Hammond Electronics, Inc. Enclosure, Pcb/din Rail, Plastic, Gray; Enclosure Type Hammond 1554CGY

Description
ENCLOSURE, PCB/DIN RAIL, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:40mm; External Width - Metric:65mm; External Depth - Metric:120mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PCB/DIN RAIL, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:40mm; External Width - Metric:65mm; External Depth - Metric:120mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pcb/din Rail, Plastic, Gray; Enclosure Type Hammond - 98H1103 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb/din Rail, Plastic, Gray; Enclosure Type Hammond
98H1103
Enclosure, Pcb/din Rail, Plastic, Gray; Enclosure Type Hammond 98H1103
ENCLOSURE, PCB/DIN RAIL, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:40mm; External Width - Metric:65mm; External Depth - Metric:120mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, PCB/DIN RAIL, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:40mm; External Width - Metric:65mm; External Depth - Metric:120mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 98H1103
Product Name Enclosure, Pcb/din Rail, Plastic, Gray; Enclosure Type Hammond
Length 1.57 inch (40 mm)
Width 2.56 inch (65 mm)
Depth 4.72 inch (120 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 7.68 inch (195 mm)
Width 10.83 inch (275 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418AR8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details