Hammond Electronics, Inc. Enclosure, Pcb/din Rail, Poly, Gray; Enclosure Type Hammond 1554C2GYCL

Description
ENCLOSURE, PCB/DIN RAIL, POLY, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:40mm; External Width - Metric:65mm; External Depth - Metric:120mm; IP Rating:IP68; Product Range:1554 SeriesRoHS Compliant: Yes
Description
ENCLOSURE, PCB/DIN RAIL, POLY, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:40mm; External Width - Metric:65mm; External Depth - Metric:120mm; IP Rating:IP68; Product Range:1554 SeriesRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pcb/din Rail, Poly, Gray; Enclosure Type Hammond - 98H1106 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb/din Rail, Poly, Gray; Enclosure Type Hammond
98H1106
Enclosure, Pcb/din Rail, Poly, Gray; Enclosure Type Hammond 98H1106
ENCLOSURE, PCB/DIN RAIL, POLY, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:40mm; External Width - Metric:65mm; External Depth - Metric:120mm; IP Rating:IP68; Product Range:1554 SeriesRoHS Compliant: Yes

ENCLOSURE, PCB/DIN RAIL, POLY, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:40mm; External Width - Metric:65mm; External Depth - Metric:120mm; IP Rating:IP68; Product Range:1554 SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 98H1106
Product Name Enclosure, Pcb/din Rail, Poly, Gray; Enclosure Type Hammond
Length 1.57 inch (40 mm)
Width 2.56 inch (65 mm)
Depth 4.72 inch (120 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418E8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
3 suppliers