Hammond Electronics, Inc. Enclosure, Watertight, Flat Lid, Din Rail, 65 Mm, 65 Mm, 40 Mm Rohs Compliant Hammond 1554BGY

Description
Enclosure, Watertight, Flat Lid, DIN Rail, 65 mm, 65 mm, 40 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, Watertight, Flat Lid, DIN Rail, 65 mm, 65 mm, 40 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Watertight, Flat Lid, Din Rail, 65 Mm, 65 Mm, 40 Mm Rohs Compliant Hammond - 93K2412 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Flat Lid, Din Rail, 65 Mm, 65 Mm, 40 Mm Rohs Compliant Hammond
93K2412
Enclosure, Watertight, Flat Lid, Din Rail, 65 Mm, 65 Mm, 40 Mm Rohs Compliant Hammond 93K2412
Enclosure, Watertight, Flat Lid, DIN Rail, 65 mm, 65 mm, 40 mm RoHS Compliant: Yes

Enclosure, Watertight, Flat Lid, DIN Rail, 65 mm, 65 mm, 40 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Din Rail, Plastic, Gray; Enclosure Type Hammond - 98H1100 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Din Rail, Plastic, Gray; Enclosure Type Hammond
98H1100
Enclosure, Din Rail, Plastic, Gray; Enclosure Type Hammond 98H1100
ENCLOSURE, DIN RAIL, PLASTIC, GRAY; Enclosure Type:DIN Rail; Enclosure Material:ABS; External Height - Metric:66mm; External Width - Metric:65mm; External Depth - Metric:40mm; IP Rating:IP66; Body Color:Grey; Product Range:- RoHS Compliant: Yes

ENCLOSURE, DIN RAIL, PLASTIC, GRAY; Enclosure Type:DIN Rail; Enclosure Material:ABS; External Height - Metric:66mm; External Width - Metric:65mm; External Depth - Metric:40mm; IP Rating:IP66; Body Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 93K2412 98H1100
Product Name Enclosure, Watertight, Flat Lid, Din Rail, 65 Mm, 65 Mm, 40 Mm Rohs Compliant Hammond Enclosure, Din Rail, Plastic, Gray; Enclosure Type Hammond
Length 2.6 inch (66 mm)
Width 2.56 inch (65 mm)
Depth 1.57 inch (40 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Adaptable Boxes - 1219693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Operator Interface - Pushbutton Enclosures - 1435MC - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 8 inch (203 mm)
Width 3.3 inch (83.82 mm)
View Details
4 suppliers