Hammond Electronics, Inc. Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Hammond 1554B2GYCL

Description
ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Instrument; Enclosure Material:Polycarbona te; External Height - Metric:66mm; External Width - Metric:66mm; External Depth - Metric:41mm; IP Rating:IP66; NEMA Rating:NEMA 4, 4X RoHS Compliant: Yes
Description
ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Instrument; Enclosure Material:Polycarbona te; External Height - Metric:66mm; External Width - Metric:66mm; External Depth - Metric:41mm; IP Rating:IP66; NEMA Rating:NEMA 4, 4X RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Hammond - 98H1102 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Hammond
98H1102
Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Hammond 98H1102
ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Instrument; Enclosure Material:Polycarbona te; External Height - Metric:66mm; External Width - Metric:66mm; External Depth - Metric:41mm; IP Rating:IP66; NEMA Rating:NEMA 4, 4X RoHS Compliant: Yes

ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Instrument; Enclosure Material:Polycarbonate; External Height - Metric:66mm; External Width - Metric:66mm; External Depth - Metric:41mm; IP Rating:IP66; NEMA Rating:NEMA 4, 4X RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 98H1102
Product Name Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 2.6 inch (66 mm)
Width 2.6 inch (66 mm)
Depth 1.61 inch (41 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 128-411 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details