Hammond Electronics, Inc. Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Hammond 1554B2GY

Description
ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Instrument; Enclosure Material:Polycarbona te; External Height - Metric:66mm; External Width - Metric:65mm; External Depth - Metric:40mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Instrument; Enclosure Material:Polycarbona te; External Height - Metric:66mm; External Width - Metric:65mm; External Depth - Metric:40mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Hammond - 96H0479 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Hammond
96H0479
Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Hammond 96H0479
ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Instrument; Enclosure Material:Polycarbona te; External Height - Metric:66mm; External Width - Metric:65mm; External Depth - Metric:40mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Instrument; Enclosure Material:Polycarbonate; External Height - Metric:66mm; External Width - Metric:65mm; External Depth - Metric:40mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Watertight, Flat Lid, Din Rail, 65 Mm, 65 Mm, 40 Mm, Pc (Polycarbonate), Grey Rohs Compliant Hammond - 41T1265 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Flat Lid, Din Rail, 65 Mm, 65 Mm, 40 Mm, Pc (Polycarbonate), Grey Rohs Compliant Hammond
41T1265
Enclosure, Watertight, Flat Lid, Din Rail, 65 Mm, 65 Mm, 40 Mm, Pc (Polycarbonate), Grey Rohs Compliant Hammond 41T1265
Enclosure, Watertight, Flat Lid, DIN Rail, 65 mm, 65 mm, 40 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes

Enclosure, Watertight, Flat Lid, DIN Rail, 65 mm, 65 mm, 40 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 96H0479 41T1265
Product Name Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Hammond Enclosure, Watertight, Flat Lid, Din Rail, 65 Mm, 65 Mm, 40 Mm, Pc (Polycarbonate), Grey Rohs Compliant Hammond
Type Electronic and Instrument Enclosures
Length 2.6 inch (66 mm)
Width 2.56 inch (65 mm)
Depth 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Development Board Enclosures - 1263112 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.74 inch (95 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHC4 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
5 suppliers