Hammond Electronics, Inc. Enclosure, Hand Held, Abs, Grey; Enclosure Type Hammond 1553TGY

Description
ENCLOSURE, HAND HELD, ABS, GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:32mm; External Width - Metric:100mm; External Depth - Metric:210mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, ABS, GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:32mm; External Width - Metric:100mm; External Depth - Metric:210mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Abs, Grey; Enclosure Type Hammond - 55W4852 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Abs, Grey; Enclosure Type Hammond
55W4852
Enclosure, Hand Held, Abs, Grey; Enclosure Type Hammond 55W4852
ENCLOSURE, HAND HELD, ABS, GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:32mm; External Width - Metric:100mm; External Depth - Metric:210mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, ABS, GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:32mm; External Width - Metric:100mm; External Depth - Metric:210mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, T Soft Sided, Flame Retardant, Ip54, Handheld, 32 Mm, 100 Mm, 210 Mm Rohs Compliant Hammond - 47W3800 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, T Soft Sided, Flame Retardant, Ip54, Handheld, 32 Mm, 100 Mm, 210 Mm Rohs Compliant Hammond
47W3800
Enclosure, T Soft Sided, Flame Retardant, Ip54, Handheld, 32 Mm, 100 Mm, 210 Mm Rohs Compliant Hammond 47W3800
Enclosure, T Soft Sided, Flame Retardant, IP54, Handheld, 32 mm, 100 mm, 210 mm RoHS Compliant: Yes

Enclosure, T Soft Sided, Flame Retardant, IP54, Handheld, 32 mm, 100 mm, 210 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 55W4852 47W3800
Product Name Enclosure, Hand Held, Abs, Grey; Enclosure Type Hammond Enclosure, T Soft Sided, Flame Retardant, Ip54, Handheld, 32 Mm, 100 Mm, 210 Mm Rohs Compliant Hammond
Length 1.26 inch (32 mm)
Width 3.94 inch (100 mm)
Depth 8.27 inch (210 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC794BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details