Hammond Electronics, Inc. Enclosure, Hand Held, Abs, Black; Enclosure Type Hammond 1553TBKBAT

Description
ENCLOSURE, HAND HELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:32mm; External Width - Metric:100mm; External Depth - Metric:210mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:32mm; External Width - Metric:100mm; External Depth - Metric:210mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Abs, Black; Enclosure Type Hammond - 55W4851 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Abs, Black; Enclosure Type Hammond
55W4851
Enclosure, Hand Held, Abs, Black; Enclosure Type Hammond 55W4851
ENCLOSURE, HAND HELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:32mm; External Width - Metric:100mm; External Depth - Metric:210mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:32mm; External Width - Metric:100mm; External Depth - Metric:210mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, T Soft Sided, Flame Retardant, Battery Compartment, Ip54, Handheld, 32 Mm, 100 Mm Rohs Compliant Hammond - 47W3799 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, T Soft Sided, Flame Retardant, Battery Compartment, Ip54, Handheld, 32 Mm, 100 Mm Rohs Compliant Hammond
47W3799
Enclosure, T Soft Sided, Flame Retardant, Battery Compartment, Ip54, Handheld, 32 Mm, 100 Mm Rohs Compliant Hammond 47W3799
Enclosure, T Soft Sided, Flame Retardant, Battery Compartment, IP54, Handheld, 32 mm, 100 mm RoHS Compliant: Yes

Enclosure, T Soft Sided, Flame Retardant, Battery Compartment, IP54, Handheld, 32 mm, 100 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 55W4851 47W3799
Product Name Enclosure, Hand Held, Abs, Black; Enclosure Type Hammond Enclosure, T Soft Sided, Flame Retardant, Battery Compartment, Ip54, Handheld, 32 Mm, 100 Mm Rohs Compliant Hammond
Length 1.26 inch (32 mm)
Width 3.94 inch (100 mm)
Depth 8.27 inch (210 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 116974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16K6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
4 suppliers