Hammond Electronics, Inc. Enclosure, Hand Held, Plastic, Yellow; Enclosure Type Hammond 1553DYLBKBAT

Description
ENCLOSURE, HAND HELD, PLASTIC, YELLOW; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:147.3mm; External Width - Metric:89mm; External Depth - Metric:25mm; IP Rating:-; Body Color:Yellow; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, YELLOW; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:147.3mm; External Width - Metric:89mm; External Depth - Metric:25mm; IP Rating:-; Body Color:Yellow; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Yellow; Enclosure Type Hammond - 05N0001 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Yellow; Enclosure Type Hammond
05N0001
Enclosure, Hand Held, Plastic, Yellow; Enclosure Type Hammond 05N0001
ENCLOSURE, HAND HELD, PLASTIC, YELLOW; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:147.3mm; External Width - Metric:89mm; External Depth - Metric:25mm; IP Rating:-; Body Color:Yellow; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, YELLOW; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:147.3mm; External Width - Metric:89mm; External Depth - Metric:25mm; IP Rating:-; Body Color:Yellow; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, 1553 Series, Ergonomic, Soft Sided, Battery Compartment, Handheld, 147 Mm, 89 Mm, 25 Mm Rohs Compliant Hammond - 74M6078 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1553 Series, Ergonomic, Soft Sided, Battery Compartment, Handheld, 147 Mm, 89 Mm, 25 Mm Rohs Compliant Hammond
74M6078
Enclosure, 1553 Series, Ergonomic, Soft Sided, Battery Compartment, Handheld, 147 Mm, 89 Mm, 25 Mm Rohs Compliant Hammond 74M6078
Enclosure, 1553 Series, Ergonomic, Soft Sided, Battery Compartment, Handheld, 147 mm, 89 mm, 25 mm RoHS Compliant: Yes

Enclosure, 1553 Series, Ergonomic, Soft Sided, Battery Compartment, Handheld, 147 mm, 89 mm, 25 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 05N0001 74M6078
Product Name Enclosure, Hand Held, Plastic, Yellow; Enclosure Type Hammond Enclosure, 1553 Series, Ergonomic, Soft Sided, Battery Compartment, Handheld, 147 Mm, 89 Mm, 25 Mm Rohs Compliant Hammond
Length 5.8 inch (147 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure - 22682168 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
ENCLOSURE; ALUMINUM INSTRUMENT CASE; LTGRAY; 1.968 X 9.842 X 9.842 - 70016784 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
View Details
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details
Plastic Enclosures - starCASE - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Square
Length 4.72 to 11.02 inch (120 to 280 mm)
View Details