Hammond Electronics, Inc. Enclosure, Handheld, Abs, Black/grey; Enclosure Type Hammond 1553DXBK

Description
ENCLOSURE, HANDHELD, ABS, BLACK/GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:24.9mm; External Width - Metric:88.9mm; External Depth - Metric:147.32mm; IP Rating:IP54; Body Color:Black, Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HANDHELD, ABS, BLACK/GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:24.9mm; External Width - Metric:88.9mm; External Depth - Metric:147.32mm; IP Rating:IP54; Body Color:Black, Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Handheld, Abs, Black/grey; Enclosure Type Hammond - 70AJ5760 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Abs, Black/grey; Enclosure Type Hammond
70AJ5760
Enclosure, Handheld, Abs, Black/grey; Enclosure Type Hammond 70AJ5760
ENCLOSURE, HANDHELD, ABS, BLACK/GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:24.9mm; External Width - Metric:88.9mm; External Depth - Metric:147.32mm; IP Rating:IP54; Body Color:Black, Grey RoHS Compliant: Yes

ENCLOSURE, HANDHELD, ABS, BLACK/GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:24.9mm; External Width - Metric:88.9mm; External Depth - Metric:147.32mm; IP Rating:IP54; Body Color:Black, Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 70AJ5760
Product Name Enclosure, Handheld, Abs, Black/grey; Enclosure Type Hammond
Length 0.9803 inch (24.9 mm)
Width 3.5 inch (88.9 mm)
Depth 5.8 inch (147 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Adaptable Boxes - 1219697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 6.3 inch (160 mm)
Depth 8.66 inch (220 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418ER6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 24 inch (610 mm)
View Details
4 suppliers