Hammond Electronics, Inc. Enclosure, Hand Held, Plastic, Red; Enclosure Type Hammond 1553DRDBK

Description
ENCLOSURE, HAND HELD, PLASTIC, RED; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:147.3mm; External Width - Metric:89mm; External Depth - Metric:25mm; IP Rating:-; Body Color:Red; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, RED; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:147.3mm; External Width - Metric:89mm; External Depth - Metric:25mm; IP Rating:-; Body Color:Red; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Red; Enclosure Type Hammond - 04N9998 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Red; Enclosure Type Hammond
04N9998
Enclosure, Hand Held, Plastic, Red; Enclosure Type Hammond 04N9998
ENCLOSURE, HAND HELD, PLASTIC, RED; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:147.3mm; External Width - Metric:89mm; External Depth - Metric:25mm; IP Rating:-; Body Color:Red; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, RED; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:147.3mm; External Width - Metric:89mm; External Depth - Metric:25mm; IP Rating:-; Body Color:Red; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 04N9998
Product Name Enclosure, Hand Held, Plastic, Red; Enclosure Type Hammond
Length 5.8 inch (147 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Customized Enclosures for OEM Electronics -  - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures; Rack Enclosures
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum
View Details
Boxes - 164-1414N4SSO6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details
Panel Mount Instrument Enclosures -  - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.84 to 5.67 inch (72.14 to 144 mm)
View Details