Hammond Electronics, Inc. Enclosure, Handheld, Abs, Black/grey; Enclosure Type Hammond 1553CXBK

Description
ENCLOSURE, HANDHELD, ABS, BLACK/GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:33.02mm; External Width - Metric:79mm; External Depth - Metric:117.35mm; IP Rating:IP54; Body Color:Black, Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HANDHELD, ABS, BLACK/GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:33.02mm; External Width - Metric:79mm; External Depth - Metric:117.35mm; IP Rating:IP54; Body Color:Black, Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Handheld, Abs, Black/grey; Enclosure Type Hammond - 70AJ5758 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Abs, Black/grey; Enclosure Type Hammond
70AJ5758
Enclosure, Handheld, Abs, Black/grey; Enclosure Type Hammond 70AJ5758
ENCLOSURE, HANDHELD, ABS, BLACK/GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:33.02mm; External Width - Metric:79mm; External Depth - Metric:117.35mm; IP Rating:IP54; Body Color:Black, Grey RoHS Compliant: Yes

ENCLOSURE, HANDHELD, ABS, BLACK/GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:33.02mm; External Width - Metric:79mm; External Depth - Metric:117.35mm; IP Rating:IP54; Body Color:Black, Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Handheld, Abs, Blk/grey Rohs Compliant Hammond - 74AJ8059 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Abs, Blk/grey Rohs Compliant Hammond
74AJ8059
Enclosure, Handheld, Abs, Blk/grey Rohs Compliant Hammond 74AJ8059
ENCLOSURE, HANDHELD, ABS, BLK/GREY ROHS COMPLIANT: YES

ENCLOSURE, HANDHELD, ABS, BLK/GREY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 70AJ5758 74AJ8059
Product Name Enclosure, Handheld, Abs, Black/grey; Enclosure Type Hammond Enclosure, Handheld, Abs, Blk/grey Rohs Compliant Hammond
Length 1.3 inch (33.02 mm)
Width 3.11 inch (79 mm)
Depth 4.62 inch (117 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1438S - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 11.75 inch (298 mm)
Width 10.75 inch (273 mm)
View Details
4 suppliers