Hammond Electronics, Inc. Enclosure, Abs, Gray; Enclosure Type Hammond 1553CGYBAT

Description
ENCLOSURE, ABS, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:33.02mm; External Width - Metric:79mm; External Depth - Metric:117mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, ABS, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:33.02mm; External Width - Metric:79mm; External Depth - Metric:117mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Abs, Gray; Enclosure Type Hammond - 46T4247 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Abs, Gray; Enclosure Type Hammond
46T4247
Enclosure, Abs, Gray; Enclosure Type Hammond 46T4247
ENCLOSURE, ABS, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:33.02mm; External Width - Metric:79mm; External Depth - Metric:117mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; Product Range:- RoHS Compliant: Yes

ENCLOSURE, ABS, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:33.02mm; External Width - Metric:79mm; External Depth - Metric:117mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 46T4247
Product Name Enclosure, Abs, Gray; Enclosure Type Hammond
Length 1.3 inch (33.02 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Enclosures Accessories and Hardware - 1413LGS - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details