Hammond Electronics, Inc. Enclosure, Hand Held, Plastic, Yellow; Enclosure Type Hammond 1553BYLBK

Description
ENCLOSURE, HAND HELD, PLASTIC, YELLOW; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:116.8mm; External Width - Metric:79mm; External Depth - Metric:24mm; IP Rating:-; Body Color:Yellow; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, YELLOW; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:116.8mm; External Width - Metric:79mm; External Depth - Metric:24mm; IP Rating:-; Body Color:Yellow; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Yellow; Enclosure Type Hammond - 53M2985 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Yellow; Enclosure Type Hammond
53M2985
Enclosure, Hand Held, Plastic, Yellow; Enclosure Type Hammond 53M2985
ENCLOSURE, HAND HELD, PLASTIC, YELLOW; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:116.8mm; External Width - Metric:79mm; External Depth - Metric:24mm; IP Rating:-; Body Color:Yellow; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, YELLOW; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:116.8mm; External Width - Metric:79mm; External Depth - Metric:24mm; IP Rating:-; Body Color:Yellow; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 53M2985
Product Name Enclosure, Hand Held, Plastic, Yellow; Enclosure Type Hammond
Length 4.6 inch (117 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414PHA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
5 suppliers
TK Series Enclosures - 139-455 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.97 inch (50.04 mm)
View Details
3 suppliers