Hammond Electronics, Inc. Enclosure, Hand Held, Plastic, Red; Enclosure Type Hammond 1553BRDBK

Description
ENCLOSURE, HAND HELD, PLASTIC, RED; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:117.3mm; External Width - Metric:79mm; External Depth - Metric:24mm; IP Rating:-; Body Color:Red; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, RED; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:117.3mm; External Width - Metric:79mm; External Depth - Metric:24mm; IP Rating:-; Body Color:Red; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Red; Enclosure Type Hammond - 53M2983 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Red; Enclosure Type Hammond
53M2983
Enclosure, Hand Held, Plastic, Red; Enclosure Type Hammond 53M2983
ENCLOSURE, HAND HELD, PLASTIC, RED; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:117.3mm; External Width - Metric:79mm; External Depth - Metric:24mm; IP Rating:-; Body Color:Red; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, RED; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:117.3mm; External Width - Metric:79mm; External Depth - Metric:24mm; IP Rating:-; Body Color:Red; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, 1553 Series, Ergonomic, Soft Sided, Handheld, 117 Mm, 79 Mm, 24 Mm Rohs Compliant Hammond - 74M6065 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1553 Series, Ergonomic, Soft Sided, Handheld, 117 Mm, 79 Mm, 24 Mm Rohs Compliant Hammond
74M6065
Enclosure, 1553 Series, Ergonomic, Soft Sided, Handheld, 117 Mm, 79 Mm, 24 Mm Rohs Compliant Hammond 74M6065
Enclosure, 1553 Series, Ergonomic, Soft Sided, Handheld, 117 mm, 79 mm, 24 mm RoHS Compliant: Yes

Enclosure, 1553 Series, Ergonomic, Soft Sided, Handheld, 117 mm, 79 mm, 24 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 53M2983 74M6065
Product Name Enclosure, Hand Held, Plastic, Red; Enclosure Type Hammond Enclosure, 1553 Series, Ergonomic, Soft Sided, Handheld, 117 Mm, 79 Mm, 24 Mm Rohs Compliant Hammond
Length 4.62 inch (117 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
ESACS - ESXCS control station - increased safety ex ed control stations - BARTEC
Specs
Type Pushbutton Enclosures
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details