Hammond Electronics, Inc. Enclosure, Hand Held, Abs, Black; Enclosure Type Hammond 1553BBK

Description
ENCLOSURE, HAND HELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:117.3mm; External Width - Metric:79mm; External Depth - Metric:24mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:117.3mm; External Width - Metric:79mm; External Depth - Metric:24mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Abs, Black; Enclosure Type Hammond - 21K5735 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Abs, Black; Enclosure Type Hammond
21K5735
Enclosure, Hand Held, Abs, Black; Enclosure Type Hammond 21K5735
ENCLOSURE, HAND HELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:117.3mm; External Width - Metric:79mm; External Depth - Metric:24mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:117.3mm; External Width - Metric:79mm; External Depth - Metric:24mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, 1553 Series, Ergonomic, Soft Sided, Handheld, 117.23 Mm, 78.97 Mm, 24 Mm Rohs Compliant Hammond - 98K5896 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1553 Series, Ergonomic, Soft Sided, Handheld, 117.23 Mm, 78.97 Mm, 24 Mm Rohs Compliant Hammond
98K5896
Enclosure, 1553 Series, Ergonomic, Soft Sided, Handheld, 117.23 Mm, 78.97 Mm, 24 Mm Rohs Compliant Hammond 98K5896
Enclosure, 1553 Series, Ergonomic, Soft Sided, Handheld, 117.23 mm, 78.97 mm, 24 mm RoHS Compliant: Yes

Enclosure, 1553 Series, Ergonomic, Soft Sided, Handheld, 117.23 mm, 78.97 mm, 24 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 21K5735 98K5896
Product Name Enclosure, Hand Held, Abs, Black; Enclosure Type Hammond Enclosure, 1553 Series, Ergonomic, Soft Sided, Handheld, 117.23 Mm, 78.97 Mm, 24 Mm Rohs Compliant Hammond
Length 4.62 inch (117 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.47 inch (88.14 mm)
View Details
Boxes - 164-1414N4PHSSK6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details
CASE, BODY CONTOURED, MEDIUM, BLACK - 70016675 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.91 inch (150 mm)
Width 3.94 inch (100 mm)
View Details