Hammond Electronics, Inc. Enclosure, 1553 Series, Ergonomic, Soft Sided, Handheld, 100 Mm, 61 Mm, 17 Mm Rohs Compliant Hammond 1553AGY

Description
Enclosure, 1553 Series, Ergonomic, Soft Sided, Handheld, 100 mm, 61 mm, 17 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, 1553 Series, Ergonomic, Soft Sided, Handheld, 100 mm, 61 mm, 17 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1553 Series, Ergonomic, Soft Sided, Handheld, 100 Mm, 61 Mm, 17 Mm Rohs Compliant Hammond - 32T8457 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1553 Series, Ergonomic, Soft Sided, Handheld, 100 Mm, 61 Mm, 17 Mm Rohs Compliant Hammond
32T8457
Enclosure, 1553 Series, Ergonomic, Soft Sided, Handheld, 100 Mm, 61 Mm, 17 Mm Rohs Compliant Hammond 32T8457
Enclosure, 1553 Series, Ergonomic, Soft Sided, Handheld, 100 mm, 61 mm, 17 mm RoHS Compliant: Yes

Enclosure, 1553 Series, Ergonomic, Soft Sided, Handheld, 100 mm, 61 mm, 17 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Hand Held, Abs, Gray; Enclosure Type Hammond - 51R4025 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Abs, Gray; Enclosure Type Hammond
51R4025
Enclosure, Hand Held, Abs, Gray; Enclosure Type Hammond 51R4025
ENCLOSURE, HAND HELD, ABS, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:100.1mm; External Width - Metric:61mm; External Depth - Metric:17mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, ABS, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:100.1mm; External Width - Metric:61mm; External Depth - Metric:17mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 32T8457 51R4025
Product Name Enclosure, 1553 Series, Ergonomic, Soft Sided, Handheld, 100 Mm, 61 Mm, 17 Mm Rohs Compliant Hammond Enclosure, Hand Held, Abs, Gray; Enclosure Type Hammond
Length 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Small Enclosures - General Purpose Metal - 1411FBCBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details