Hammond Electronics, Inc. Enclosure, Handheld, Grey, Abs; Enclosure Type Hammond 1552C5GY

Description
ENCLOSURE, HANDHELD, GREY, ABS; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:22.1mm; External Width - Metric:50mm; External Depth - Metric:150mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HANDHELD, GREY, ABS; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:22.1mm; External Width - Metric:50mm; External Depth - Metric:150mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Handheld, Grey, Abs; Enclosure Type Hammond - 42AH1290 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Grey, Abs; Enclosure Type Hammond
42AH1290
Enclosure, Handheld, Grey, Abs; Enclosure Type Hammond 42AH1290
ENCLOSURE, HANDHELD, GREY, ABS; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:22.1mm; External Width - Metric:50mm; External Depth - Metric:150mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HANDHELD, GREY, ABS; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:22.1mm; External Width - Metric:50mm; External Depth - Metric:150mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 42AH1290
Product Name Enclosure, Handheld, Grey, Abs; Enclosure Type Hammond
Length 0.8701 inch (22.1 mm)
Width 1.97 inch (50 mm)
Depth 5.91 inch (150 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.76 inch (70 mm)
Width 4.09 inch (104 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1422R10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 42 inch (1067 mm)
View Details
4 suppliers