Hammond Electronics, Inc. Enclosure, Handheld, Black, Abs; Enclosure Type Hammond 1552C5BK

Description
ENCLOSURE, HANDHELD, BLACK, ABS; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:22.1mm; External Width - Metric:50mm; External Depth - Metric:150mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HANDHELD, BLACK, ABS; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:22.1mm; External Width - Metric:50mm; External Depth - Metric:150mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Handheld, Black, Abs; Enclosure Type Hammond - 42AH1289 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Black, Abs; Enclosure Type Hammond
42AH1289
Enclosure, Handheld, Black, Abs; Enclosure Type Hammond 42AH1289
ENCLOSURE, HANDHELD, BLACK, ABS; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:22.1mm; External Width - Metric:50mm; External Depth - Metric:150mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HANDHELD, BLACK, ABS; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:22.1mm; External Width - Metric:50mm; External Depth - Metric:150mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 42AH1289
Product Name Enclosure, Handheld, Black, Abs; Enclosure Type Hammond
Length 0.8701 inch (22.1 mm)
Width 1.97 inch (50 mm)
Depth 5.91 inch (150 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Hand Held Enclosures - 1325376 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.46 inch (88 mm)
Width 5.75 inch (146 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427NCGPG42B - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nylon
NEMA Rating NEMA Enclosures
View Details