Hammond Electronics, Inc. Enclosure, Plastic, 100Mm X 50Mm X 24Mm; Enclosure Type Hammond 1551WYFLGY

Description
ENCLOSURE, PLASTIC, 100MM X 50MM X 24MM; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:24mm; External Width - Metric:50mm; External Depth - Metric:100mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PLASTIC, 100MM X 50MM X 24MM; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:24mm; External Width - Metric:50mm; External Depth - Metric:100mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Plastic, 100Mm X 50Mm X 24Mm; Enclosure Type Hammond - 33AK7539 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Plastic, 100Mm X 50Mm X 24Mm; Enclosure Type Hammond
33AK7539
Enclosure, Plastic, 100Mm X 50Mm X 24Mm; Enclosure Type Hammond 33AK7539
ENCLOSURE, PLASTIC, 100MM X 50MM X 24MM; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:24mm; External Width - Metric:50mm; External Depth - Metric:100mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, PLASTIC, 100MM X 50MM X 24MM; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:24mm; External Width - Metric:50mm; External Depth - Metric:100mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 33AK7539
Product Name Enclosure, Plastic, 100Mm X 50Mm X 24Mm; Enclosure Type Hammond
Length 0.9449 inch (24 mm)
Width 1.97 inch (50 mm)
Depth 3.94 inch (100 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Enclosure, Handheld, Abs, Black; Enclosure Type Takachi - 38AC2558 - Newark, An Avnet Company
Specs
Length 0.6102 inch (15.5 mm)
Width 1.69 inch (43 mm)
Depth 2.83 inch (72 mm)
View Details