Hammond Electronics, Inc. Enclosure, Plastic, 80Mm X 80Mm X 24Mm; Enclosure Type Hammond 1551WXFLBK

Description
ENCLOSURE, PLASTIC, 80MM X 80MM X 24MM; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:24mm; External Width - Metric:80mm; External Depth - Metric:80mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PLASTIC, 80MM X 80MM X 24MM; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:24mm; External Width - Metric:80mm; External Depth - Metric:80mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Plastic, 80Mm X 80Mm X 24Mm; Enclosure Type Hammond - 33AK7533 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Plastic, 80Mm X 80Mm X 24Mm; Enclosure Type Hammond
33AK7533
Enclosure, Plastic, 80Mm X 80Mm X 24Mm; Enclosure Type Hammond 33AK7533
ENCLOSURE, PLASTIC, 80MM X 80MM X 24MM; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:24mm; External Width - Metric:80mm; External Depth - Metric:80mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, PLASTIC, 80MM X 80MM X 24MM; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:24mm; External Width - Metric:80mm; External Depth - Metric:80mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 33AK7533
Product Name Enclosure, Plastic, 80Mm X 80Mm X 24Mm; Enclosure Type Hammond
Length 0.9449 inch (24 mm)
Width 3.15 inch (80 mm)
Depth 3.15 inch (80 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 11.02 inch (280 mm)
Width 8.66 inch (220 mm)
Depth 11.02 inch (280 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details