Hammond Electronics, Inc. Enclosure, Plastic, 60Mm X 60Mm X 22Mm; Enclosure Type Hammond 1551WTFLBK

Description
ENCLOSURE, PLASTIC, 60MM X 60MM X 22MM; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:22mm; External Width - Metric:60mm; External Depth - Metric:60mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PLASTIC, 60MM X 60MM X 22MM; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:22mm; External Width - Metric:60mm; External Depth - Metric:60mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Plastic, 60Mm X 60Mm X 22Mm; Enclosure Type Hammond - 33AK7528 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Plastic, 60Mm X 60Mm X 22Mm; Enclosure Type Hammond
33AK7528
Enclosure, Plastic, 60Mm X 60Mm X 22Mm; Enclosure Type Hammond 33AK7528
ENCLOSURE, PLASTIC, 60MM X 60MM X 22MM; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:22mm; External Width - Metric:60mm; External Depth - Metric:60mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, PLASTIC, 60MM X 60MM X 22MM; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:22mm; External Width - Metric:60mm; External Depth - Metric:60mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 33AK7528
Product Name Enclosure, Plastic, 60Mm X 60Mm X 22Mm; Enclosure Type Hammond
Length 0.8661 inch (22 mm)
Width 2.36 inch (60 mm)
Depth 2.36 inch (60 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455KHD1601BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6.3 inch (160 mm)
Width 3.39 inch (86.11 mm)
View Details
3 suppliers