Hammond Electronics, Inc. Enclosure, Plastic, 80Mm X 40Mm X 22Mm; Enclosure Type Hammond 1551WKGY

Description
ENCLOSURE, PLASTIC, 80MM X 40MM X 22MM; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:22mm; External Width - Metric:40mm; External Depth - Metric:80mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PLASTIC, 80MM X 40MM X 22MM; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:22mm; External Width - Metric:40mm; External Depth - Metric:80mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Plastic, 80Mm X 40Mm X 22Mm; Enclosure Type Hammond - 33AK7526 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Plastic, 80Mm X 40Mm X 22Mm; Enclosure Type Hammond
33AK7526
Enclosure, Plastic, 80Mm X 40Mm X 22Mm; Enclosure Type Hammond 33AK7526
ENCLOSURE, PLASTIC, 80MM X 40MM X 22MM; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:22mm; External Width - Metric:40mm; External Depth - Metric:80mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, PLASTIC, 80MM X 40MM X 22MM; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:22mm; External Width - Metric:40mm; External Depth - Metric:80mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 33AK7526
Product Name Enclosure, Plastic, 80Mm X 40Mm X 22Mm; Enclosure Type Hammond
Length 0.8661 inch (22 mm)
Width 1.57 inch (40 mm)
Depth 3.15 inch (80 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228923 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455K1202 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 3.07 inch (77.98 mm)
View Details
5 suppliers