Hammond Electronics, Inc. Enclosure, Plastic, 60Mm X 35Mm X 22Mm; Enclosure Type Hammond 1551WHGY

Description
ENCLOSURE, PLASTIC, 60MM X 35MM X 22MM; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:22mm; External Width - Metric:35mm; External Depth - Metric:60mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes
Description
ENCLOSURE, PLASTIC, 60MM X 35MM X 22MM; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:22mm; External Width - Metric:35mm; External Depth - Metric:60mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a watertight polycarbonate enclosure designed for mounting small printed circuit boards. It measures 60mm in length, 35mm in width, and 22mm in height, and is constructed from robust polycarbonate material, which has a flame rating of UL94 V-0. This enclosure is suitable for outdoor use and features a satin texture finish. It includes a replaceable silicone gasket that ensures protection against water and dust ingress, meeting the IP68 rating for environmental sealing. The enclosure comes complete with a lid and four plastite #4 self-tapping screws for secure assembly. Additionally, it has molded P.C. board standoffs for easy installation and is available with or without integrated wall-mounting flanges.

Datasheet Summary
Powered by GS/AI

The product is a watertight polycarbonate enclosure designed for mounting small printed circuit boards. It measures 60mm in length, 35mm in width, and 22mm in height, and is constructed from robust polycarbonate material, which has a flame rating of UL94 V-0. This enclosure is suitable for outdoor use and features a satin texture finish. It includes a replaceable silicone gasket that ensures protection against water and dust ingress, meeting the IP68 rating for environmental sealing. The enclosure comes complete with a lid and four plastite #4 self-tapping screws for secure assembly. Additionally, it has molded P.C. board standoffs for easy installation and is available with or without integrated wall-mounting flanges.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Plastic, 60Mm X 35Mm X 22Mm; Enclosure Type Hammond - 33AK7521 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Plastic, 60Mm X 35Mm X 22Mm; Enclosure Type Hammond
33AK7521
Enclosure, Plastic, 60Mm X 35Mm X 22Mm; Enclosure Type Hammond 33AK7521
ENCLOSURE, PLASTIC, 60MM X 35MM X 22MM; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:22mm; External Width - Metric:35mm; External Depth - Metric:60mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, PLASTIC, 60MM X 35MM X 22MM; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:22mm; External Width - Metric:35mm; External Depth - Metric:60mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 33AK7521
Product Name Enclosure, Plastic, 60Mm X 35Mm X 22Mm; Enclosure Type Hammond
Length 0.8661 inch (22 mm)
Width 1.38 inch (35 mm)
Depth 2.36 inch (60 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Desktop and Portable Aluminum Instrument Enclosures - Unimet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.9 inch (49.78 to 150 mm)
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JJ11 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
4 suppliers
Phenolic Instrument Case - 700 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0132 - Newark, An Avnet Company
Specs
Length 0.7870 inch (19.99 mm)
Width 2.76 inch (70 mm)
Depth 4.13 inch (105 mm)
View Details