Hammond Electronics, Inc. Enclosure, Small, Abs, Grey; Enclosure Type Hammond 1551V3GY

Description
ENCLOSURE, SMALL, ABS, GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:59.9mm; External Width - Metric:60mm; External Depth - Metric:20mm; IP Rating:IP30; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, SMALL, ABS, GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:59.9mm; External Width - Metric:60mm; External Depth - Metric:20mm; IP Rating:IP30; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Small, Abs, Grey; Enclosure Type Hammond - 84AC4158 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Small, Abs, Grey; Enclosure Type Hammond
84AC4158
Enclosure, Small, Abs, Grey; Enclosure Type Hammond 84AC4158
ENCLOSURE, SMALL, ABS, GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:59.9mm; External Width - Metric:60mm; External Depth - Metric:20mm; IP Rating:IP30; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, SMALL, ABS, GREY; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:59.9mm; External Width - Metric:60mm; External Depth - Metric:20mm; IP Rating:IP30; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84AC4158
Product Name Enclosure, Small, Abs, Grey; Enclosure Type Hammond
Length 2.36 inch (59.9 mm)
Width 2.36 inch (60 mm)
Depth 0.7874 inch (20 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418K12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
4 suppliers