Hammond Electronics, Inc. Enclosure, Small, Abs, White; Enclosure Type Hammond 1551V2WH

Description
ENCLOSURE, SMALL, ABS, WHITE; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:80mm; External Width - Metric:40mm; External Depth - Metric:20mm; IP Rating:IP30; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, SMALL, ABS, WHITE; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:80mm; External Width - Metric:40mm; External Depth - Metric:20mm; IP Rating:IP30; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Small, Abs, White; Enclosure Type Hammond - 84AC4156 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Small, Abs, White; Enclosure Type Hammond
84AC4156
Enclosure, Small, Abs, White; Enclosure Type Hammond 84AC4156
ENCLOSURE, SMALL, ABS, WHITE; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:80mm; External Width - Metric:40mm; External Depth - Metric:20mm; IP Rating:IP30; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, SMALL, ABS, WHITE; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:80mm; External Width - Metric:40mm; External Depth - Metric:20mm; IP Rating:IP30; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84AC4156
Product Name Enclosure, Small, Abs, White; Enclosure Type Hammond
Length 3.15 inch (80 mm)
Width 1.57 inch (40 mm)
Depth 0.7874 inch (20 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 5.24 inch (133 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1436C - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 3.25 inch (82.55 mm)
View Details
4 suppliers