Hammond Electronics, Inc. Enclosure, Handheld, Abs, Trns Blu; Enclosure Type Hammond 1551UTBU

Description
ENCLOSURE, HANDHELD, ABS, TRNS BLU; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:20mm; External Width - Metric:40mm; External Depth - Metric:100mm; IP Rating:IP54; Body Color:Transparent Blue RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HANDHELD, ABS, TRNS BLU; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:20mm; External Width - Metric:40mm; External Depth - Metric:100mm; IP Rating:IP54; Body Color:Transparent Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Handheld, Abs, Trns Blu; Enclosure Type Hammond - 92AH0669 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Abs, Trns Blu; Enclosure Type Hammond
92AH0669
Enclosure, Handheld, Abs, Trns Blu; Enclosure Type Hammond 92AH0669
ENCLOSURE, HANDHELD, ABS, TRNS BLU; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:20mm; External Width - Metric:40mm; External Depth - Metric:100mm; IP Rating:IP54; Body Color:Transparent Blue RoHS Compliant: Yes

ENCLOSURE, HANDHELD, ABS, TRNS BLU; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:20mm; External Width - Metric:40mm; External Depth - Metric:100mm; IP Rating:IP54; Body Color:Transparent Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 92AH0669
Product Name Enclosure, Handheld, Abs, Trns Blu; Enclosure Type Hammond
Length 0.7874 inch (20 mm)
Width 1.57 inch (40 mm)
Depth 3.94 inch (100 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 107-011 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers
ISO 5 Laminar Flow Microscope Enclosure - AC648TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details
System enclosure - 850-819/002-001 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 11.61 inch (295 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details