Hammond Electronics, Inc. Enclosure, Usb, Abs, Grey; Enclosure Type Hammond 1551USB3GY

Description
ENCLOSURE, USB, ABS, GREY; Enclosure Type:USB; Enclosure Material:ABS; External Height - Metric:15.49mm; External Width - Metric:30mm; External Depth - Metric:65mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, USB, ABS, GREY; Enclosure Type:USB; Enclosure Material:ABS; External Height - Metric:15.49mm; External Width - Metric:30mm; External Depth - Metric:65mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Usb, Abs, Grey; Enclosure Type Hammond - 82Y9619 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Usb, Abs, Grey; Enclosure Type Hammond
82Y9619
Enclosure, Usb, Abs, Grey; Enclosure Type Hammond 82Y9619
ENCLOSURE, USB, ABS, GREY; Enclosure Type:USB; Enclosure Material:ABS; External Height - Metric:15.49mm; External Width - Metric:30mm; External Depth - Metric:65mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, USB, ABS, GREY; Enclosure Type:USB; Enclosure Material:ABS; External Height - Metric:15.49mm; External Width - Metric:30mm; External Depth - Metric:65mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 82Y9619
Product Name Enclosure, Usb, Abs, Grey; Enclosure Type Hammond
Length 0.6098 inch (15.49 mm)
Width 1.18 inch (30 mm)
Depth 2.56 inch (65 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418CA6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 12 inch (305 mm)
View Details
4 suppliers