Hammond Electronics, Inc. Enclosure, Usb, Abs, Grey; Enclosure Type Hammond 1551USB2GY

Description
ENCLOSURE, USB, ABS, GREY; Enclosure Type:USB; Enclosure Material:ABS; External Height - Metric:15.49mm; External Width - Metric:25mm; External Depth - Metric:50mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, USB, ABS, GREY; Enclosure Type:USB; Enclosure Material:ABS; External Height - Metric:15.49mm; External Width - Metric:25mm; External Depth - Metric:50mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Usb, Abs, Grey; Enclosure Type Hammond - 82Y9616 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Usb, Abs, Grey; Enclosure Type Hammond
82Y9616
Enclosure, Usb, Abs, Grey; Enclosure Type Hammond 82Y9616
ENCLOSURE, USB, ABS, GREY; Enclosure Type:USB; Enclosure Material:ABS; External Height - Metric:15.49mm; External Width - Metric:25mm; External Depth - Metric:50mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, USB, ABS, GREY; Enclosure Type:USB; Enclosure Material:ABS; External Height - Metric:15.49mm; External Width - Metric:25mm; External Depth - Metric:50mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 82Y9616
Product Name Enclosure, Usb, Abs, Grey; Enclosure Type Hammond
Length 0.6098 inch (15.49 mm)
Width 0.9843 inch (25 mm)
Depth 1.97 inch (50 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details