Hammond Electronics, Inc. Enclosure, Usb, Abs, Ip54, Smoke; Enclosure Type Hammond 1551USB1TSK

Description
ENCLOSURE, USB, ABS, IP54, SMOKE; Enclosure Type:USB; Enclosure Material:ABS; External Height - Metric:15.5mm; External Width - Metric:20mm; External Depth - Metric:35mm; IP Rating:IP54; Body Colour:Smoke; NEMA Rating:-; External RoHS Compliant: Yes
Description
ENCLOSURE, USB, ABS, IP54, SMOKE; Enclosure Type:USB; Enclosure Material:ABS; External Height - Metric:15.5mm; External Width - Metric:20mm; External Depth - Metric:35mm; IP Rating:IP54; Body Colour:Smoke; NEMA Rating:-; External RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Usb, Abs, Ip54, Smoke; Enclosure Type Hammond - 98Y7178 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Usb, Abs, Ip54, Smoke; Enclosure Type Hammond
98Y7178
Enclosure, Usb, Abs, Ip54, Smoke; Enclosure Type Hammond 98Y7178
ENCLOSURE, USB, ABS, IP54, SMOKE; Enclosure Type:USB; Enclosure Material:ABS; External Height - Metric:15.5mm; External Width - Metric:20mm; External Depth - Metric:35mm; IP Rating:IP54; Body Colour:Smoke; NEMA Rating:-; External RoHS Compliant: Yes

ENCLOSURE, USB, ABS, IP54, SMOKE; Enclosure Type:USB; Enclosure Material:ABS; External Height - Metric:15.5mm; External Width - Metric:20mm; External Depth - Metric:35mm; IP Rating:IP54; Body Colour:Smoke; NEMA Rating:-; External RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 98Y7178
Product Name Enclosure, Usb, Abs, Ip54, Smoke; Enclosure Type Hammond
Length 0.6102 inch (15.5 mm)
Width 0.7874 inch (20 mm)
Depth 1.38 inch (35 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.76 inch (70 mm)
Width 4.09 inch (104 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418L10LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details