Hammond Electronics, Inc. Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond 1551SFLGY

Description
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:50mm; External Width - Metric:50mm; External Depth - Metric:15mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:50mm; External Width - Metric:50mm; External Depth - Metric:15mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Hammond miniature flanged enclosure (part number 41T1261) is designed for handheld applications and measures 50 mm x 50 mm x 15 mm. It is constructed from GP ABS material and is RoHS compliant. The enclosure features an IP54 rating, providing protection against dust and splashing water. It includes a lid and cover screws, with recommended screw torque specifications of 15-20 ozf.in. The enclosure is available in various colors, including black, gray, and translucent blue, and is suitable for housing printed circuit boards with a maximum size that fits within its dimensions.

Datasheet Summary
Powered by GS/AI

The Hammond miniature flanged enclosure (part number 41T1261) is designed for handheld applications and measures 50 mm x 50 mm x 15 mm. It is constructed from GP ABS material and is RoHS compliant. The enclosure features an IP54 rating, providing protection against dust and splashing water. It includes a lid and cover screws, with recommended screw torque specifications of 15-20 ozf.in. The enclosure is available in various colors, including black, gray, and translucent blue, and is suitable for housing printed circuit boards with a maximum size that fits within its dimensions.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond - 53K7880 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond
53K7880
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond 53K7880
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:50mm; External Width - Metric:50mm; External Depth - Metric:15mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:50mm; External Width - Metric:50mm; External Depth - Metric:15mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Miniature, Flanged, Ip54, Handheld, 50 Mm, 50 Mm, 15 Mm Rohs Compliant Hammond - 41T1261 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Miniature, Flanged, Ip54, Handheld, 50 Mm, 50 Mm, 15 Mm Rohs Compliant Hammond
41T1261
Enclosure, Miniature, Flanged, Ip54, Handheld, 50 Mm, 50 Mm, 15 Mm Rohs Compliant Hammond 41T1261
Enclosure, Miniature, Flanged, IP54, Handheld, 50 mm, 50 mm, 15 mm RoHS Compliant: Yes

Enclosure, Miniature, Flanged, IP54, Handheld, 50 mm, 50 mm, 15 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 53K7880 41T1261
Product Name Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond Enclosure, Miniature, Flanged, Ip54, Handheld, 50 Mm, 50 Mm, 15 Mm Rohs Compliant Hammond
Length 1.97 inch (50 mm)
Width 1.97 inch (50 mm)
Depth 0.5906 inch (15 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Adaptable Boxes - 1219694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
Depth 6.3 inch (160 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBXBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 7 inch (178 mm)
View Details
3 suppliers