Hammond Electronics, Inc. Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond 1551SFLBK

Description
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:50mm; External Width - Metric:50mm; External Depth - Metric:15mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:50mm; External Width - Metric:50mm; External Depth - Metric:15mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Hammond 41T1260 is a miniature, flanged enclosure designed for handheld applications, measuring 50 mm x 50 mm x 15 mm. It is constructed from GP ABS material and is RoHS compliant. The enclosure features an IP54 rating, providing protection against dust and splashes of water. The assembly includes a lid and cover screws, with recommended screw torque between 15-20 ozf.in. This enclosure is suitable for various electronic projects requiring a compact and durable housing solution.

Datasheet Summary
Powered by GS/AI

The Hammond 41T1260 is a miniature, flanged enclosure designed for handheld applications, measuring 50 mm x 50 mm x 15 mm. It is constructed from GP ABS material and is RoHS compliant. The enclosure features an IP54 rating, providing protection against dust and splashes of water. The assembly includes a lid and cover screws, with recommended screw torque between 15-20 ozf.in. This enclosure is suitable for various electronic projects requiring a compact and durable housing solution.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond - 53K7879 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond
53K7879
Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond 53K7879
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:50mm; External Width - Metric:50mm; External Depth - Metric:15mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:50mm; External Width - Metric:50mm; External Depth - Metric:15mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Miniature, Flanged, Ip54, Handheld, 50 Mm, 50 Mm, 15 Mm Rohs Compliant Hammond - 41T1260 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Miniature, Flanged, Ip54, Handheld, 50 Mm, 50 Mm, 15 Mm Rohs Compliant Hammond
41T1260
Enclosure, Miniature, Flanged, Ip54, Handheld, 50 Mm, 50 Mm, 15 Mm Rohs Compliant Hammond 41T1260
Enclosure, Miniature, Flanged, IP54, Handheld, 50 mm, 50 mm, 15 mm RoHS Compliant: Yes

Enclosure, Miniature, Flanged, IP54, Handheld, 50 mm, 50 mm, 15 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 53K7879 41T1260
Product Name Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond Enclosure, Miniature, Flanged, Ip54, Handheld, 50 Mm, 50 Mm, 15 Mm Rohs Compliant Hammond
Length 1.97 inch (50 mm)
Width 1.97 inch (50 mm)
Depth 0.5906 inch (15 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures Accessories and Hardware - 1414N4PHSSC4LP - Powell Electronics, Inc.
Specs
Type Junction Box
Material Steel - Stainless
View Details
3 suppliers