Hammond Electronics, Inc. Enclosure, Miniature, Ip54, Handheld, 20 Mm, 50 Mm, 50 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Hammond 1551RFLGY

Description
Enclosure, Miniature, IP54, Handheld, 20 mm, 50 mm, 50 mm, ABS (Acrylonitrile Butadiene Styrene) RoHS Compliant: Yes
Datasheet
Description
Enclosure, Miniature, IP54, Handheld, 20 mm, 50 mm, 50 mm, ABS (Acrylonitrile Butadiene Styrene) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Miniature, Ip54, Handheld, 20 Mm, 50 Mm, 50 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Hammond - 41T1257 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Miniature, Ip54, Handheld, 20 Mm, 50 Mm, 50 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Hammond
41T1257
Enclosure, Miniature, Ip54, Handheld, 20 Mm, 50 Mm, 50 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Hammond 41T1257
Enclosure, Miniature, IP54, Handheld, 20 mm, 50 mm, 50 mm, ABS (Acrylonitrile Butadiene Styrene) RoHS Compliant: Yes

Enclosure, Miniature, IP54, Handheld, 20 mm, 50 mm, 50 mm, ABS (Acrylonitrile Butadiene Styrene) RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond - 53K7876 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond
53K7876
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond 53K7876
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:50mm; External Width - Metric:50mm; External Depth - Metric:50mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:50mm; External Width - Metric:50mm; External Depth - Metric:50mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 41T1257 53K7876
Product Name Enclosure, Miniature, Ip54, Handheld, 20 Mm, 50 Mm, 50 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Hammond Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond
Length 1.97 inch (50 mm)
Width 1.97 inch (50 mm)
Depth 1.97 inch (50 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455K1201BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 4.72 inch (120 mm)
View Details
5 suppliers