Hammond Electronics, Inc. Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond 1551NBK

Description
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:35.05mm; External Width - Metric:35mm; External Depth - Metric:15mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:35.05mm; External Width - Metric:35mm; External Depth - Metric:15mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond - 53K7862 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond
53K7862
Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond 53K7862
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:35.05mm; External Width - Metric:35mm; External Depth - Metric:15mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:35.05mm; External Width - Metric:35mm; External Depth - Metric:15mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Miniature, Ip54, Handheld, 35 Mm, 35 Mm, 15 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Hammond - 98K5876 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Miniature, Ip54, Handheld, 35 Mm, 35 Mm, 15 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Hammond
98K5876
Enclosure, Miniature, Ip54, Handheld, 35 Mm, 35 Mm, 15 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Hammond 98K5876
Enclosure, Miniature, IP54, Handheld, 35 mm, 35 mm, 15 mm, ABS (Acrylonitrile Butadiene Styrene) RoHS Compliant: Yes

Enclosure, Miniature, IP54, Handheld, 35 mm, 35 mm, 15 mm, ABS (Acrylonitrile Butadiene Styrene) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 53K7862 98K5876
Product Name Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond Enclosure, Miniature, Ip54, Handheld, 35 Mm, 35 Mm, 15 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Hammond
Length 1.38 inch (35.05 mm)
Width 1.38 inch (35 mm)
Depth 0.5906 inch (15 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Sealed Enclosures - multiPANEL - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 31.49 inch (800 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details