Hammond Electronics, Inc. Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond 1551JGY

Description
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:59.9mm; External Width - Metric:35mm; External Depth - Metric:15mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:59.9mm; External Width - Metric:35mm; External Depth - Metric:15mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond - 52K2685 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond
52K2685
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond 52K2685
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:59.9mm; External Width - Metric:35mm; External Depth - Metric:15mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:59.9mm; External Width - Metric:35mm; External Depth - Metric:15mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Miniature, Ip54, Handheld, 60 Mm, 35 Mm, 15 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Hammond - 41T1246 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Miniature, Ip54, Handheld, 60 Mm, 35 Mm, 15 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Hammond
41T1246
Enclosure, Miniature, Ip54, Handheld, 60 Mm, 35 Mm, 15 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Hammond 41T1246
Enclosure, Miniature, IP54, Handheld, 60 mm, 35 mm, 15 mm, ABS (Acrylonitrile Butadiene Styrene) RoHS Compliant: Yes

Enclosure, Miniature, IP54, Handheld, 60 mm, 35 mm, 15 mm, ABS (Acrylonitrile Butadiene Styrene) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 52K2685 41T1246
Product Name Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond Enclosure, Miniature, Ip54, Handheld, 60 Mm, 35 Mm, 15 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Hammond
Length 2.36 inch (59.9 mm)
Width 1.38 inch (35 mm)
Depth 0.5906 inch (15 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1325358 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.54 inch (90 mm)
Width 5.12 inch (130 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JE7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
5 suppliers