Hammond Electronics, Inc. Enclosure, Hand Held, Plastic, Blue; Enclosure Type Hammond 1551HTBU

Description
ENCLOSURE, HAND HELD, PLASTIC, BLUE; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:59.9mm; External Width - Metric:35mm; External Depth - Metric:20mm; IP Rating:IP54; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, BLUE; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:59.9mm; External Width - Metric:35mm; External Depth - Metric:20mm; IP Rating:IP54; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Blue; Enclosure Type Hammond - 04N9984 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Blue; Enclosure Type Hammond
04N9984
Enclosure, Hand Held, Plastic, Blue; Enclosure Type Hammond 04N9984
ENCLOSURE, HAND HELD, PLASTIC, BLUE; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:59.9mm; External Width - Metric:35mm; External Depth - Metric:20mm; IP Rating:IP54; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BLUE; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:59.9mm; External Width - Metric:35mm; External Depth - Metric:20mm; IP Rating:IP54; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Miniature, Ip54, Handheld, 60 Mm, 35 Mm, 20 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Hammond - 74M6053 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Miniature, Ip54, Handheld, 60 Mm, 35 Mm, 20 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Hammond
74M6053
Enclosure, Miniature, Ip54, Handheld, 60 Mm, 35 Mm, 20 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Hammond 74M6053
Enclosure, Miniature, IP54, Handheld, 60 mm, 35 mm, 20 mm, ABS (Acrylonitrile Butadiene Styrene) RoHS Compliant: Yes

Enclosure, Miniature, IP54, Handheld, 60 mm, 35 mm, 20 mm, ABS (Acrylonitrile Butadiene Styrene) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 04N9984 74M6053
Product Name Enclosure, Hand Held, Plastic, Blue; Enclosure Type Hammond Enclosure, Miniature, Ip54, Handheld, 60 Mm, 35 Mm, 20 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Hammond
Length 2.36 inch (59.9 mm)
Width 1.38 inch (35 mm)
Depth 0.7874 inch (20 mm)
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.76 inch (70 mm)
Width 4.09 inch (104 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427BCGPG42 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nickel Plated Brass
NEMA Rating NEMA Enclosures
View Details