ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:59.9mm; External Width - Metric:35mm; External Depth - Metric:20mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Enclosure, Miniature, IP54, Handheld, 60 mm, 35 mm, 20 mm, ABS (Acrylonitrile Butadiene Styrene) RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 83F8737 | 19J3279 |
| Product Name | Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond | Enclosure, Miniature, Ip54, Handheld, 60 Mm, 35 Mm, 20 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Hammond |
| Length | 2.36 inch (59.9 mm) | |
| Width | 1.38 inch (35 mm) | |
| Depth | 0.7874 inch (20 mm) | |
| Material | ABS; ABS |