Hammond Electronics, Inc. Enclosure, Instrument, Aluminium; Enclosure Type Hammond 1550Z220

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:222.5mm; External Width - Metric:146.5mm; External Depth - Metric:82.6mm; IP Rating:IP66; Body Color:Unfinished RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:222.5mm; External Width - Metric:146.5mm; External Depth - Metric:82.6mm; IP Rating:IP66; Body Color:Unfinished RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium; Enclosure Type Hammond - 73R3620 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium; Enclosure Type Hammond
73R3620
Enclosure, Instrument, Aluminium; Enclosure Type Hammond 73R3620
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:222.5mm; External Width - Metric:146.5mm; External Depth - Metric:82.6mm; IP Rating:IP66; Body Color:Unfinished RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:222.5mm; External Width - Metric:146.5mm; External Depth - Metric:82.6mm; IP Rating:IP66; Body Color:Unfinished RoHS Compliant: Yes

Supplier's Site
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 222.5 Mm, 146.5 Mm, 82.5 Mm, Aluminium Rohs Compliant Hammond - 78R9245 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 222.5 Mm, 146.5 Mm, 82.5 Mm, Aluminium Rohs Compliant Hammond
78R9245
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 222.5 Mm, 146.5 Mm, 82.5 Mm, Aluminium Rohs Compliant Hammond 78R9245
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 222.5 mm, 146.5 mm, 82.5 mm, Aluminium RoHS Compliant: Yes

Enclosure, Watertight, Thick Wall, Diecast, Instrument, 222.5 mm, 146.5 mm, 82.5 mm, Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 73R3620 78R9245
Product Name Enclosure, Instrument, Aluminium; Enclosure Type Hammond Enclosure, Watertight, Thick Wall, Diecast, Instrument, 222.5 Mm, 146.5 Mm, 82.5 Mm, Aluminium Rohs Compliant Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 8.76 inch (222 mm)
Width 5.77 inch (146 mm)
Depth 3.25 inch (82.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1325358 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.54 inch (90 mm)
Width 5.12 inch (130 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JJ11 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
4 suppliers