Hammond Electronics, Inc. Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond 1550Z117

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:160.5mm; External Width - Metric:100.4mm; External Depth - Metric:81.3mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:160.5mm; External Width - Metric:100.4mm; External Depth - Metric:81.3mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond - 68R0399 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond
68R0399
Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond 68R0399
ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:160.5mm; External Width - Metric:100.4mm; External Depth - Metric:81.3mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:160.5mm; External Width - Metric:100.4mm; External Depth - Metric:81.3mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 68R0399
Product Name Enclosure, Instrument, Aluminium Alloy; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 6.32 inch (160 mm)
Width 3.95 inch (100 mm)
Depth 3.2 inch (81.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi - 84X0153 - Newark, An Avnet Company
Specs
Length 0.9839 inch (24.99 mm)
Width 1.77 inch (45 mm)
Depth 3.54 inch (90 mm)
View Details
Junction Boxes - 117602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details