Hammond Electronics, Inc. Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond 1550Z116BK

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:160mm; External Width - Metric:100.4mm; External Depth - Metric:60.2mm; IP Rating:IP66; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:160mm; External Width - Metric:100.4mm; External Depth - Metric:60.2mm; IP Rating:IP66; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond - 68R0398 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond
68R0398
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond 68R0398
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:160mm; External Width - Metric:100.4mm; External Depth - Metric:60.2mm; IP Rating:IP66; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:160mm; External Width - Metric:100.4mm; External Depth - Metric:60.2mm; IP Rating:IP66; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 160.4 Mm, 100.4 Mm, 60.2 Mm, Aluminium Rohs Compliant Hammond - 78R9234 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 160.4 Mm, 100.4 Mm, 60.2 Mm, Aluminium Rohs Compliant Hammond
78R9234
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 160.4 Mm, 100.4 Mm, 60.2 Mm, Aluminium Rohs Compliant Hammond 78R9234
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 160.4 mm, 100.4 mm, 60.2 mm, Aluminium RoHS Compliant: Yes

Enclosure, Watertight, Thick Wall, Diecast, Instrument, 160.4 mm, 100.4 mm, 60.2 mm, Aluminium RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 68R0398 78R9234
Product Name Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond Enclosure, Watertight, Thick Wall, Diecast, Instrument, 160.4 Mm, 100.4 Mm, 60.2 Mm, Aluminium Rohs Compliant Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 6.3 inch (160 mm)
Width 3.95 inch (100 mm)
Depth 2.37 inch (60.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Multipurpose, Abs, Grey; Enclosure Type Takachi - 38AC2589 - Newark, An Avnet Company
Specs
Length 1.38 inch (35 mm)
Width 2.95 inch (75 mm)
Depth 2.95 inch (75 mm)
View Details
TK Series Enclosures - 130-009 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
4 suppliers